Manufacturer: Vishay
Win Source Part Number: 868709-DG407DN-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG407
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG407DNT1E3, DG407DN-T1-E3DKR, DG407DN-T1-E3CT, DG407DN-T1-E3TR
2 Circuit IC Switch 8:1 100Ohm 28-PLCC (11.51x11.51)
2 Circuit IC Switch 8:1 100Ohm 28-PLCC (11.51x11.51)
Dual 8:1 Analog Multiplexer, 20V, 50R, PLCC, SM Product overview: DG407DN-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DN-T1-E3 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 16X1 28PLCC
2 Circuit IC Switch 8:1 100Ohm 28-PLCC (11.51x11.51)
ANALOGUE MULTIPLEXER, DUAL, 8 TO 1, PLCC-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; No. of Pins:28Pins RoHS Compliant: Yes
ANALOG MULTIPLEXER, DUAL, 8 X 1, LCC-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:50ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 868709-DG407DN-T1-E3 | DG407DN-T1-E3TR-ND | 747-DG407DN-T1-E3 | DG407DN-T1-E3 | DG407DN-T1-E3 | 16X9628 | 65K2466 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Dual 20V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer, Dual, 8 To 1, Plcc-28; Multiplexer Configuration Vishay | Analog Multiplexer, Dual, 8 X 1, Lcc-28; Multiplexer Configuration Vishay |
| Configuration | 16x1 | 8x1 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | PLCC; 28-PLCC (11.51x11.51) | 28-LCC | Tape and Reel | 28-LCC (J-Lead) | |||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | 5 to 20 volts | 5 to 20 volts | |||
| Ron | 100 ohms | 5 ohms | 100 ohms | 100 ohms | 50 ohms |