Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG407BDN-E3

Description
2 Circuit IC Switch 8:1 60Ohm 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
2 Circuit IC Switch 8:1 60Ohm 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG407BDN-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG407BDN-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG407BDN-E3-ND
2 Circuit IC Switch 8:1 60Ohm 28-PLCC (11.51x11.51)

2 Circuit IC Switch 8:1 60Ohm 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Dual 20V Analog Switch and Multiplexer IC
747-DG407BDN-E3
Dual 20V Analog Switch and Multiplexer IC 747-DG407BDN-E3
Dual 8:1 Analog Multiplexer, 20V, 28-Pin PLCC, SM Product overview: DG407BDN-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407BDN-E3 can be used for catalog matching and distributor lookup.

Dual 8:1 Analog Multiplexer, 20V, 28-Pin PLCC, SM Product overview: DG407BDN-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407BDN-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG407BDN-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG407BDN-E3
Analog Switches, Multiplexers, Demultiplexers DG407BDN-E3
2 Circuit IC Switch 8:1 60Ohm 28-PLCC (11.51x11.51)

2 Circuit IC Switch 8:1 60Ohm 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDN-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG407BDN-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG407BDN-E3
IC MUX CMOS ANLG DUAL 8CH 28PLCC

IC MUX CMOS ANLG DUAL 8CH 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG407BDN-E3-ND 747-DG407BDN-E3 DG407BDN-E3 DG407BDN-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual 20V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 5 to 44 volts 15 volts
Ron 60 ohms 60 ohms 3 ohms
tON 107 ns
tOFF 88 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 5962-8688401EA - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-2815-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers