The DG407BDJ is a dual 8-channel CMOS analog multiplexer designed for high-performance applications. It allows the selection of one of eight differential inputs to a common differential output, featuring break-before-make switching to prevent momentary shorting of inputs. The device operates with a wide supply range of ±5 V to ±20 V, and single supply operation is also supported. Key specifications include a low on-resistance of 45 Ω, low charge injection of 11 pC, and fast transition times of 115 ns. The DG407BDJ is TTL compatible for all control inputs, including address and enable functions, making it suitable for integration into digital systems. It is ideal for applications such as data acquisition systems, audio signal routing, and medical instrumentation, particularly in battery-operated and remote instrumentation scenarios. The device is available in a 28-pin wide-body SOIC package and operates over a temperature range of -40 °C to +85 °C.
2 Circuit IC Switch 8:1 60Ohm 28-PDIP
IC MUX DUAL 8:1 60OHM 28DIP Product overview: DG407BDJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407BDJ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 60Ohm 28-PDIP
IC MUX CMOS ANLG DUAL 8CH 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG407BDJ-ND | 747-DG407BDJ | DG407BDJ | DG407BDJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 60OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 5 to 44 volts | |||
| Ron | 60 ohms | 3 ohms | 60 ohms | 3 ohms |
| tON | 107 ns |