1 Circuit IC Switch 16:1 100Ohm 28-SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
IC SWITCH SINGLE 28SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 742-DG406DW-T1-E3CT-ND | DG406DW-T1-E3 | DG406DW-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||
| Supply Voltage (VS) | 5 to 44 volts | ||
| Ron | 100 ohms | 5 ohms | 100 ohms |
| tON | 200 ns |