1 Circuit IC Switch 16:1 100Ohm 28-SOIC
Analog Multiplexer 16:1 SOIC, 5V-44V, 50R Ron Product overview: DG406DW-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 44V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 44V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DW-E3 can be used for catalog matching and distributor lookup.
16-Ch. Fast Analog Multiplexer
16-Ch. Fast Analog Multiplexer
16-Ch. Fast Analog Multiplexer
IC MULTIPLEXER 16X1 28SOIC
Analog Multiplexer Single 16:1 28-Pin SOIC W
ANALOGUE MUX/DEMUX, 16:1, -40 TO 85DEG C ROHS COMPLIANT: YES
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406DW-E3-ND | 747-DG406DW-E3 | 2567259P | DG406DW-E3 | 880-DG406DW-E3 | 56AJ9792 | DG406DW-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5V 44V SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer Single 16:1 28-Pin SOIC W | Analogue Mux/demux, 16 Vishay | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||||||
| Supply Voltage (VS) | 5 to 44 volts | 15 volts | 15 volts | ||||
| Ron | 100 ohms | 5 ohms | 5.00E-6 ohms | 100 ohms | |||
| tON | 200 ns | ||||||
| tOFF | 150 ns |