Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG406DN-T1-E3

Description
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG406DN-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG406DN-T1-E3DKR-ND
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG406DN-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG406DN-T1-E3CT-ND
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG406DN-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG406DN-T1-E3TR-ND
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3 - 014246-DG406DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3
014246-DG406DN-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3 014246-DG406DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 014246-DG406DN-T1-E3 Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 130pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014246-DG406DN-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-PLCC (11.51x11.51)
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 130pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 20V Analog Switch and Multiplexer IC
747-DG406DN-T1-E3
SMD 20V Analog Switch and Multiplexer IC 747-DG406DN-T1-E3
16:1 Analog Multiplexer IC, 20V, PLCC, Surface Mount Product overview: DG406DN-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DN-T1-E3 can be used for catalog matching and distributor lookup.

16:1 Analog Multiplexer IC, 20V, PLCC, Surface Mount Product overview: DG406DN-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Multiplexer, Single, 16 To 1, Plcc-28; Multiplexer Configuration Vishay - 16X9627 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer, Single, 16 To 1, Plcc-28; Multiplexer Configuration Vishay
16X9627
Analogue Multiplexer, Single, 16 To 1, Plcc-28; Multiplexer Configuration Vishay 16X9627
ANALOGUE MULTIPLEXER, SINGLE, 16 TO 1, PLCC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; No. of Pins:28Pins RoHS Compliant: Yes

ANALOGUE MULTIPLEXER, SINGLE, 16 TO 1, PLCC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Multiplexer, Single, 16 To 1, Plcc-28, Full Reel; Multiplexer Configuration Vishay - 22M7764 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer, Single, 16 To 1, Plcc-28, Full Reel; Multiplexer Configuration Vishay
22M7764
Analogue Multiplexer, Single, 16 To 1, Plcc-28, Full Reel; Multiplexer Configuration Vishay 22M7764
ANALOGUE MULTIPLEXER, SINGLE, 16 TO 1, PLCC-28, FULL REEL; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; Product Range:- RoHS Compliant: Yes

ANALOGUE MULTIPLEXER, SINGLE, 16 TO 1, PLCC-28, FULL REEL; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG406DN-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG406DN-T1-E3
IC MULTIPLEXER 16X1 28PLCC

IC MULTIPLEXER 16X1 28PLCC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG406DN-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG406DN-T1-E3
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG406DN-T1-E3DKR-ND 014246-DG406DN-T1-E3 747-DG406DN-T1-E3 16X9627 22M7764 DG406DN-T1-E3 DG406DN-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-T1-E3 SMD 20V Analog Switch and Multiplexer IC Analogue Multiplexer, Single, 16 To 1, Plcc-28; Multiplexer Configuration Vishay Analogue Multiplexer, Single, 16 To 1, Plcc-28, Full Reel; Multiplexer Configuration Vishay Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1 16x1
Supply Voltage (VS) 5 to 44 volts 12 volts 15 volts 5 to 20 volts 5 to 20 volts
Ron 100 ohms 100 ohms 100 ohms 5 ohms 100 ohms
tON 200 ns
tOFF 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897146 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers