1 Circuit IC Switch 16:1 100Ohm 28-PDIP
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
ANALOG MULTIPLEXER, 16 X 1, DIP-28, FULL REEL; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; MSL:- RoHS Compliant: No
IC MUX CMOS ANLG DUAL 8CH 28-DIP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406DJVSI-ND | DG406DJ | 13C1162 | DG406DJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer, 16 X 1, Dip-28, Full Reel; Multiplexer Configuration Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | |||
| Supply Voltage (VS) | 5 to 44 volts | 5 to 20 volts | ||
| Ron | 100 ohms | 100 ohms | 125 ohms | 5 ohms |
| tON | 200 ns | |||
| tOFF | 150 ns |