Manufacturer: Vishay
Win Source Part Number: 1033210-DG406DJ-E3
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-PDIP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 130pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
IC MUX 16:1 100OHM 28DIP Product overview: DG406DJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DJ-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
IC MUX CMOS ANLG DUAL 8CH 28-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033210-DG406DJ-E3 | DG406DJ-E3-ND | 747-DG406DJ-E3 | DG406DJ-E3 | DG406DJ-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DJ-E3 | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 12 volts | 5 to 44 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; PDIP; 28-PDIP | DIP; "28-DIP | Tube | DIP; 28-DIP (0.600\", 15.24mm) | |
| Configuration | 16x1 |