1 Circuit IC Switch 16:1 60Ohm 28-SOIC
1 Circuit IC Switch 16:1 60Ohm 28-SOIC
1 Circuit IC Switch 16:1 60Ohm 28-SOIC
1 Circuit IC Switch 16:1 60Ohm 28-SOIC
IC SWITCH SINGLE 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406BDW-T1-E3DKR-ND | DG406BDW-T1-E3 | DG406BDW-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||
| Supply Voltage (VS) | 5 to 44 volts | ||
| Ron | 60 ohms | 60 ohms | 3 ohms |
| tON | 107 ns |