1 Circuit IC Switch 16:1 60Ohm 28-PDIP
Analog Multiplexer 16:1 Through Hole PDIP 20V Product overview: DG406BDJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406BDJ can be used for catalog matching and distributor lookup.
IC ANALOG SWITCH SPDT 28DIP
1 Circuit IC Switch 16:1 60Ohm 28-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406BDJ-ND | 747-DG406BDJ | DG406BDJ | DG406BDJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Through-Hole 20V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | |||
| Supply Voltage (VS) | 5 to 44 volts | 12 volts | ||
| Ron | 60 ohms | 3 ohms | 60 ohms | |
| tON | 107 ns | |||
| tOFF | 88 ns |