2 Circuit IC Switch 4:1 78Ohm 16-SOIC
2 Circuit IC Switch 4:1 78Ohm 16-SOIC
2 Circuit IC Switch 4:1 78Ohm 16-SOIC
Differential Multiplexer, 1 Func, 4 Channel, CMOS, PDSO16, ROHS COMPLIANT, MS-012, SOIC-16 Product overview: DG4052EEY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4052EEY-T1-GE3
2 Circuit IC Switch 4:1 78Ohm 16-SOIC
ANALOGUE MUX, 2 CH, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:78ohm; Supply Voltage Range:3V to 16V, ± 3V to ± 8V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC MUX DUAL 4CHAN 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG4052EEY-T1-GE3TR-ND | 747-DG4052EEY-T1-GE3 | DG4052EEY-T1-GE3 | 46AC8771 | DG4052EEY-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 2 Ch, 4 Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to ? volts | 3 to 16 volts | ||
| Ron | 78 ohms | 78 ohms | 78 ohms | 0.9100 ohms | |
| Bandwidth | 353 MHz | 353 MHz | 353 MHz | ||
| tON | 75 ns |