Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3

Description
2 Circuit IC Switch 4:1 78Ohm 16-TSSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 78Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3CT-ND
2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3TR-ND
2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3DKR-ND
2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 5V TSSOP Analog Switch and Multiplexer IC
747-DG4052EEQ-T1-GE3
Automotive 5V TSSOP Analog Switch and Multiplexer IC 747-DG4052EEQ-T1-GE3
4-Ch CMOS Multiplexer, 1 Func, 5V, Automotive, TSSOP-16 Product overview: DG4052EEQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4052EEQ-T1-GE3 can be used for catalog matching and distributor lookup.

4-Ch CMOS Multiplexer, 1 Func, 5V, Automotive, TSSOP-16 Product overview: DG4052EEQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4052EEQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 4 Vishay - 04AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Vishay
04AC0132
Analogue Mux/demux, 4 Vishay 04AC0132
ANALOGUE MUX/DEMUX, 4:1, -40 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:78ohm; Supply Voltage Range:3V to 16V, ± 3V to ± 8V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 4:1, -40 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:78ohm; Supply Voltage Range:3V to 16V, ± 3V to ± 8V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3
2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

2 Circuit IC Switch 4:1 78Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3
IC MUX DUAL 4CHAN 16-TSSOP

IC MUX DUAL 4CHAN 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG4052EEQ-T1-GE3CT-ND 747-DG4052EEQ-T1-GE3 04AC0132 DG4052EEQ-T1-GE3 DG4052EEQ-T1-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers Automotive 5V TSSOP Analog Switch and Multiplexer IC Analogue Mux/demux, 4 Vishay Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Supply Voltage (VS) 3 to 16 volts 3 to ? volts 3 to 16 volts
Ron 78 ohms 78 ohms 78 ohms 0.9100 ohms
Bandwidth 353 MHz 353 MHz 353 MHz
tON 75 ns
Unlock Full Specs
to access all available technical data