4-Ch CMOS Multiplexer, 1 Func, 16-Pin, 3-8V Product overview: DG4052EEN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4052EEN-T1-GE4
2 Circuit IC Switch 4:1 78Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 4:1 78Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 4:1 78Ohm 16-miniQFN (1.8x2.6)
ANALOGUE MUX, 2 CH, 4:1, MINIQFN-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:78ohm; Supply Voltage Range:3V to 16V, ± 3V to ± 8V; Analogue Multiplexer Case:Mini QFN; No. of Pins:16Pins; RoHS Compliant: Yes
IC MUX DUAL 4CHAN 16-MINIQFN
2 Circuit IC Switch 4:1 78Ohm 16-miniQFN (1.8x2.6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG4052EEN-T1-GE4 | DG4052EEN-T1-GE4TR-ND | 04AC0131 | DG4052EEN-T1-GE4 | DG4052EEN-T1-GE4 |
| Product Name | 8V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 2 Ch, 4 Vishay | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 to ? volts | 3 to 16 volts | 3 to 16 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 4x1 | ||||
| Ron | 78 ohms | 78 ohms | 0.9100 ohms | 78 ohms | |
| Bandwidth | 353 MHz | 353 MHz | 353 MHz |