Manufacturer: Vishay
Win Source Part Number: 1033202-DG4052AEQ-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 450MHz
Charge Injection: 0.25pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.5 V to 5 V
Max Switch Time (Ton,Toff): 108ns, 92ns
Channel Capacitance(CS off, CD off): 3pF, 7pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4582CEE+T; ISL84052IA; 74HC4052PW-Q100;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC SWITCH SP4TX2 100OHM 16TSSOP Product overview: DG4052AEQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4052AEQ-T1-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC MULTIPLEXER DUAL 4X1 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033202-DG4052AEQ-T1-E3 | 747-DG4052AEQ-T1-E3 | DG4052AEQ-T1-E3 | DG4052AEQ-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052AEQ-T1-E3 | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2.7 to 12 volts | |||
| Bandwidth | 450 MHz | 450 MHz | 450 MHz | 450 MHz |