1 Circuit IC Switch 8:1 78Ohm 16-TSSOP
1 Circuit IC Switch 8:1 78Ohm 16-TSSOP
1 Circuit IC Switch 8:1 78Ohm 16-TSSOP
8-Ch CMOS Multiplexer, 1-Func, 3-8V, Automotive, TSSOP-16 Product overview: DG4051EEQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 8V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4051EEQ-T1-GE3
ANALOGUE MUX, 1 CH, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:78ohm; Supply Voltage Range:3V to 16V, ± 3V to ± 8V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
1 Circuit IC Switch 8:1 78Ohm 16-TSSOP
IC MUX SINGLE 8CHAN 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG4051EEQ-T1-GE3CT-ND | 747-DG4051EEQ-T1-GE3 | 04AC0130 | DG4051EEQ-T1-GE3 | DG4051EEQ-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Automotive 8V TSSOP Analog Switch and Multiplexer IC | Analogue Mux, 1 Ch, 8 Vishay | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to ? volts | 3 to 16 volts | ||
| Ron | 78 ohms | 78 ohms | 78 ohms | 0.9100 ohms | |
| Bandwidth | 308 MHz | 308 MHz | 308 MHz | ||
| tON | 75 ns |