1 Circuit IC Switch 8:1 78Ohm 16-miniQFN (1.8x2.6)
1 Circuit IC Switch 8:1 78Ohm 16-miniQFN (1.8x2.6)
1 Circuit IC Switch 8:1 78Ohm 16-miniQFN (1.8x2.6)
8-Ch CMOS Analog Multiplexer, 1 Func, 3-8V, 16-Pin MQFN Product overview: DG4051EEN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4051EEN-T1-GE4
IC MUX SINGLE 8CHAN 16-MINIQFN
1 Circuit IC Switch 8:1 78Ohm 16-miniQFN (1.8x2.6)
ANALOGUE MUX, 1 CH, 8:1, MINIQFN-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:78ohm; Supply Voltage Range:3V to 16V, ± 3V to ± 8V; Analogue Multiplexer Case:Mini QFN; No. of Pins:16Pins; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG4051EEN-T1-GE4CT-ND | 747-DG4051EEN-T1-GE4 | DG4051EEN-T1-GE4 | DG4051EEN-T1-GE4 | 04AC0129 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 8V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 1 Ch, 8 Vishay |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to ? volts | 3 to 16 volts | ||
| Ron | 78 ohms | 0.9100 ohms | 78 ohms | 78 ohms | |
| Bandwidth | 308 MHz | 308 MHz | 308 MHz | ||
| tON | 75 ns |