Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3 DG4051AEQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033200-DG4051AEQ-T1 -E3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 330MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 108ns, 92ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033200-DG4051AEQ-T1 -E3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 330MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 108ns, 92ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3 - 1033200-DG4051AEQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3
1033200-DG4051AEQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3 1033200-DG4051AEQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033200-DG4051AEQ-T1 -E3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 330MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 108ns, 92ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1033200-DG4051AEQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 330MHz
Charge Injection: 0.25pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.5 V to 5 V
Max Switch Time (Ton,Toff): 108ns, 92ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-DG4051AEQ-T1-E3
100OHM Analog Switch and Multiplexer IC 747-DG4051AEQ-T1-E3
IC MUX 8:1 100OHM 16TSSOP Product overview: DG4051AEQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4051AEQ-T1-E3 can be used for catalog matching and distributor lookup.

IC MUX 8:1 100OHM 16TSSOP Product overview: DG4051AEQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG4051AEQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG4051AEQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG4051AEQ-T1-E3
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG4051AEQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG4051AEQ-T1-E3
IC MULTIPLEXER 8X1 16TSSOP

IC MULTIPLEXER 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1033200-DG4051AEQ-T1-E3 747-DG4051AEQ-T1-E3 DG4051AEQ-T1-E3 DG4051AEQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051AEQ-T1-E3 100OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 to 12 volts
Bandwidth 330 MHz 330 MHz 330 MHz 330 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053D-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers