2 Circuit IC Switch 1:1 45Ohm 16-SOIC
Analog Switch Dual SPDT 16-Pin SOIC N
2 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH DUAL SPDT 16SOIC
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG403DYVSI-ND | 880-DG403DY | DG403DY | DG403DY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch Dual SPDT 16-Pin SOIC N | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 7 to 36 volts | 15 volts | ||
| Ron | 45 ohms | 3.00E-6 ohms | 45 ohms | 3 ohms |
| tON | 150 ns |