Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG403DY-T1-E3

Description
2 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403DY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG403DY-T1-E3CT-ND
2 Circuit IC Switch 1:1 45Ohm 16-SOIC

2 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403DY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG403DY-T1-E3TR-ND
2 Circuit IC Switch 1:1 45Ohm 16-SOIC

2 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403DY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG403DY-T1-E3DKR-ND
2 Circuit IC Switch 1:1 45Ohm 16-SOIC

2 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 15V SOIC Analog Switch and Multiplexer IC
747-DG403DY-T1-E3
Dual 15V SOIC Analog Switch and Multiplexer IC 747-DG403DY-T1-E3
Dual SPDT Analog Switch, 35R Ron, 15V Dual Supply, SOIC Product overview: DG403DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DY-T1-E3 can be used for catalog matching and distributor lookup.

Dual SPDT Analog Switch, 35R Ron, 15V Dual Supply, SOIC Product overview: DG403DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3 - 130367-DG403DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3
130367-DG403DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3 130367-DG403DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 130367-DG403DY-T1-E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Family Name: DG403 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 17 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4622CSE-T; MAX4622ESE-T; MAX4622CSE; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 130367-DG403DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
Charge Injection: 60pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Family Name: DG403
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 17 V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX4622CSE-T; MAX4622ESE-T; MAX4622CSE;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - DG403DY-T1-E3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
DG403DY-T1-E3
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers DG403DY-T1-E3
2 45Ω SPST(SPST)-Normal Open/Normally closed SOIC-16 Analog Switches / Multiplexers ROHS

2 45Ω SPST(SPST)-Normal Open/Normally closed SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG403DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG403DY-T1-E3
2 Circuit IC Switch 1:1 45Ohm 16-SOIC

2 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG403DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG403DY-T1-E3
IC SWITCH DUAL SPDT 16SOIC

IC SWITCH DUAL SPDT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG403DY-T1-E3CT-ND 747-DG403DY-T1-E3 130367-DG403DY-T1-E3 DG403DY-T1-E3 DG403DY-T1-E3 DG403DY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual 15V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DY-T1-E3 Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Open (NO) Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 7 to 36 volts 15 volts 5 to 34 volts 13 to 36 volts
Ron 45 ohms 45 ohms 45 ohms 3 ohms
tON 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
8-channel analog multiplexer/demultiplexer - 74HC4051BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers