Dual SPDT Analog Switch IC, 2-Ch, 30R, 15V Dual Supply, PDIP Product overview: DG403DJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DJ-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 45Ohm 16-PDIP
2 Circuit IC Switch 1:1 45Ohm 16-PDIP
IC ANALOG SWITCH SPDT 16DIP
2 45Ω SPDT(SPDT)-Normal Open/Normally closed PDIP-16 Analog Switches / Multiplexers ROHS
Switch, Analog; SPDT; 16-Pin Plastic DIP; 20 Ohms (Typ.); 44 V; 450 mW; -40 deg
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-DG403DJ-E3 | DG403DJ-E3-ND | 1696050 | DG403DJ-E3 | DG403DJ-E3 | DG403DJ-E3 | 70026037 |
| Product Name | Dual 15V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Switch, Analog; SPDT; 16-Pin Plastic DIP; 20 Ohms (Typ.); 44 V; 450 mW; -40 deg |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 7 to 36 volts | 13 to 36 volts | 44 volts | |||
| Min Operating Current | 1.00E-5 mA | 2.50E-7 mA | |||||
| Power Dissipation | 450 milliwatts | 3.50E-4 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |