Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3

Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3TR-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3CT-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3DKR-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SMD 15V SOIC Analog Switch and Multiplexer IC
747-DG403BDY-T1-E3
Dual SMD 15V SOIC Analog Switch and Multiplexer IC 747-DG403BDY-T1-E3
Dual SPDT Analog Switch, 15V, SOIC, Surface Mount Product overview: DG403BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SMD, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403BDY-T1-E3 can be used for catalog matching and distributor lookup.

Dual SPDT Analog Switch, 15V, SOIC, Surface Mount Product overview: DG403BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SMD, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3
IC ANALOG SWITCH SPDT 16SOIC

IC ANALOG SWITCH SPDT 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG403BDY-T1-E3TR-ND 747-DG403BDY-T1-E3 DG403BDY-T1-E3 DG403BDY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual SMD 15V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 7 to 36 volts 15 volts
Ron 45 ohms 45 ohms
tON 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT158PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915251 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-3390-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers