Analog SW Dual SPDT 16-Pin SOIC N
Analog SW Dual SPDT 16-Pin SOIC N
Dual SPDT Analog Switch, 2-Ch, SOIC, 15V Product overview: DG403BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403BDY-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC ANALOG SWITCH SPDT 16SOIC
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 7084608 | 747-DG403BDY-E3 | DG403BDY-E3-ND | DG403BDY-E3 | DG403BDY-E3 |
| Product Name | Multiplexer & Demultiplexer ICs | Dual 15V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Dual SPDT | 1:1 | |||
| Package Type | SOIC; Soic | Rail/Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of Pins | 16 | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 7 to 36 volts |