Vishay Intertechnology, Inc. 3.5OHM Analog Switch and Multiplexer IC DG3540DB-T1-E1

Description
IC SW SPST-NO/NCX2 3.5OHM 8PWRPK Product overview: DG3540DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3540DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NO/NCX2 3.5OHM 8PWRPK Product overview: DG3540DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3540DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5OHM Analog Switch and Multiplexer IC - 747-DG3540DB-T1-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5OHM Analog Switch and Multiplexer IC
747-DG3540DB-T1-E1
3.5OHM Analog Switch and Multiplexer IC 747-DG3540DB-T1-E1
IC SW SPST-NO/NCX2 3.5OHM 8PWRPK Product overview: DG3540DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3540DB-T1-E1 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX2 3.5OHM 8PWRPK Product overview: DG3540DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3540DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3540DB-T1-E1 - 114052-DG3540DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3540DB-T1-E1
114052-DG3540DB-T1-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3540DB-T1-E1 114052-DG3540DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 114052-DG3540DB-T1-E 1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO/NC -3db Bandwidth: 360MHz Charge Injection: 1pC Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3.5 Ohm Case / Package: 8-MicroFoot Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 41ns, 37ns Channel Capacitance(CS off, CD off): 8pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114052-DG3540DB-T1-E1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 360MHz
Charge Injection: 1pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3.5 Ohm
Case / Package: 8-MicroFoot
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 41ns, 37ns
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3540DB-T1-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3540DB-T1-E1
Analog Switches, Multiplexers, Demultiplexers DG3540DB-T1-E1
2 Circuit IC Switch 1:1 3.5Ohm PowerPAK® 1212-8SH

2 Circuit IC Switch 1:1 3.5Ohm PowerPAK® 1212-8SH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG3540DB-T1-E1 114052-DG3540DB-T1-E1 DG3540DB-T1-E1
Product Name 3.5OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3540DB-T1-E1 Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.2000 ohms 3.5 ohms
Bandwidth 360 MHz 360 MHz 360 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - 1007776-74AUP1G18GM,115 - Win Source Electronics
Specs
Supply Voltage (VS) 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-XSON, SOT886 (1.45x1)
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1921442 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details