Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T5-E1 DG3535DB-T5-E1

Description
Manufacturer: Vishay Win Source Part Number: 132788-DG3535DB-T5-E 1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 21pC Crosstalk: -69dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-Micro Foot (4x3) Single Supply Voltage (V+): 2.7 V to 3.3 V Max Switch Time (Ton,Toff): 82ns, 73ns Channel Capacitance(CS off, CD off): 145pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 132788-DG3535DB-T5-E 1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 21pC Crosstalk: -69dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-Micro Foot (4x3) Single Supply Voltage (V+): 2.7 V to 3.3 V Max Switch Time (Ton,Toff): 82ns, 73ns Channel Capacitance(CS off, CD off): 145pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T5-E1 - 132788-DG3535DB-T5-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T5-E1
132788-DG3535DB-T5-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T5-E1 132788-DG3535DB-T5-E1
Manufacturer: Vishay Win Source Part Number: 132788-DG3535DB-T5-E 1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 21pC Crosstalk: -69dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-Micro Foot (4x3) Single Supply Voltage (V+): 2.7 V to 3.3 V Max Switch Time (Ton,Toff): 82ns, 73ns Channel Capacitance(CS off, CD off): 145pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132788-DG3535DB-T5-E1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 21pC
Crosstalk: -69dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 10-Micro Foot (4x3)
Single Supply Voltage (V+): 2.7 V to 3.3 V
Max Switch Time (Ton,Toff): 82ns, 73ns
Channel Capacitance(CS off, CD off): 145pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Analog Switch and Multiplexer IC - 747-DG3535DB-T5-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-DG3535DB-T5-E1
Dual Analog Switch and Multiplexer IC 747-DG3535DB-T5-E1
Analog Switch ICs Low Volt Dual SPDT Product overview: DG3535DB-T5-E1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535DB-T5-E1 can be used for catalog matching and distributor lookup.

Analog Switch ICs Low Volt Dual SPDT Product overview: DG3535DB-T5-E1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535DB-T5-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T5-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3535DB-T5-E1
Analog Switches, Multiplexers, Demultiplexers DG3535DB-T5-E1
2 Circuit IC Switch 2:1 400mOhm 10-Micro Foot® (2x1.5)

2 Circuit IC Switch 2:1 400mOhm 10-Micro Foot® (2x1.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 132788-DG3535DB-T5-E1 747-DG3535DB-T5-E1 DG3535DB-T5-E1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T5-E1 Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 2.7 to 3.3 volts 1.8 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 10-Micro Foot (4x3) Tape and Reel 10-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913319 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AUP2G157DC,125 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details