Vishay Intertechnology, Inc. 400MOHM Analog Switch and Multiplexer IC DG3535DB-T1-E1

Description
IC SW SPDTX2 400MOHM 10MICRO FT Product overview: DG3535DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPDTX2 400MOHM 10MICRO FT Product overview: DG3535DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MOHM Analog Switch and Multiplexer IC - 747-DG3535DB-T1-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MOHM Analog Switch and Multiplexer IC
747-DG3535DB-T1-E1
400MOHM Analog Switch and Multiplexer IC 747-DG3535DB-T1-E1
IC SW SPDTX2 400MOHM 10MICRO FT Product overview: DG3535DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535DB-T1-E1 can be used for catalog matching and distributor lookup.

IC SW SPDTX2 400MOHM 10MICRO FT Product overview: DG3535DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T1-E1 - 014239-DG3535DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T1-E1
014239-DG3535DB-T1-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T1-E1 014239-DG3535DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 014239-DG3535DB-T1-E 1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 21pC Crosstalk: -69dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-Micro Foot (4x3) Single Supply Voltage (V+): 2.7 V to 3.3 V Max Switch Time (Ton,Toff): 82ns, 73ns Channel Capacitance(CS off, CD off): 145pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014239-DG3535DB-T1-E1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 21pC
Crosstalk: -69dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 10-Micro Foot (4x3)
Single Supply Voltage (V+): 2.7 V to 3.3 V
Max Switch Time (Ton,Toff): 82ns, 73ns
Channel Capacitance(CS off, CD off): 145pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T1-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3535DB-T1-E1
Analog Switches, Multiplexers, Demultiplexers DG3535DB-T1-E1
2 Circuit IC Switch 2:1 400mOhm 10-Micro Foot® (2x1.5)

2 Circuit IC Switch 2:1 400mOhm 10-Micro Foot® (2x1.5)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T1-E1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG3535DB-T1-E1
Interface - Analog Switches, Multiplexers, Demultiplexers DG3535DB-T1-E1
IC SWITCH SPDT DUAL 10MICROFOOT

IC SWITCH SPDT DUAL 10MICROFOOT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG3535DB-T1-E1 014239-DG3535DB-T1-E1 DG3535DB-T1-E1 DG3535DB-T1-E1
Product Name 400MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535DB-T1-E1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0500 ohms 0.4000 ohms 0.0500 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data