Manufacturer: Vishay
Win Source Part Number: 097653-DG3535ADB-T1-
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 21pC
Crosstalk: -69dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 10-Micro Foot (4x3)
Single Supply Voltage (V+): 2.7 V to 3.3 V
Max Switch Time (Ton,Toff): 82ns, 73ns
Channel Capacitance(CS off, CD off): 145pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC SW SPDTX2 400MOHM 10MICRO FT Product overview: DG3535ADB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3535ADB-T1-E1 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 10MICRO
2 Circuit IC Switch 2:1 400mOhm 10-Micro Foot® (2x1.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 097653-DG3535ADB-T1-E1 | 747-DG3535ADB-T1-E1 | DG3535ADB-T1-E1 | DG3535ADB-T1-E1 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3535ADB-T1-E1 | 400MOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2.7 to 3.3 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |