Quad SPDT Analog Switch IC, SOIC, 45R Ron, 22V, Tape & Reel Product overview: DG333ALDW-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ALDW-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 809783-DG333ALDW-T1-
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 10pC
Crosstalk: -80dB at 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm (Maximum)
Voltage - Supply, Dual (V±): ±4V ~ 22V
Channel Capacitance (CS(off), CD(off)): 8pF
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 40V
Manufacturer Package: 20-SOIC
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 175ns, 145ns
Current - Leakage (IS(off)) (Maximum): 250pA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Part Number Series: DG333
1 Circuit IC Switch 2:1 45Ohm 20-SOIC
1 Circuit IC Switch 2:1 45Ohm 20-SOIC
1 Circuit IC Switch 2:1 45Ohm 20-SOIC
4 Circuit IC Switch 2:1 45Ohm 20-SOIC
IC SWITCH QUAD SPDT 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG333ALDW-T1-E3 | 809783-DG333ALDW-T1-E3 | DG333ALDW-T1-E3TR-ND | DG333ALDW-T1-E3 | DG333ALDW-T1-E3 |
| Product Name | Quad 22V SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ALDW-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 40 volts | 5 to 40 volts | 4 to 40 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 800 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |