Analog Switch Quad SPDT 20-Pin
Analog Switch Quad SPDT 20-Pin
Analog Switch Quad SPDT 20-Pin
1 Circuit IC Switch 2:1 45Ohm 20-SOIC
Analog Switch Quad SPDT 20-Pin SOIC W Product overview: DG333ALDW-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ALDW-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 772630-DG333ALDW-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Operating Supply Voltage: 5 V ~ 40 V
Switch Circuit: SPDT
Charge Injection: 10pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 8pF
Family Name: DG333AL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
On-State Resistance (Maximum): 45 Ohm
Dual Voltage Supply: ±4 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 175ns, 145ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): MAX333AEWP/GG8; MAX333AEWP+C30334; MAX333AEWP+; MAX333AEWP+T;
Introduction Date: May 24, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC SWITCH QUAD SPDT 20SOIC
4 Circuit IC Switch 2:1 45Ohm 20-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 8148848P | 8148848 | DG333ALDW-E3-ND | 747-DG333ALDW-E3 | 772630-DG333ALDW-E3 | DG333ALDW-E3 | DG333ALDW-E3 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Quad SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ALDW-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Quad SPDT | Quad SPDT | 2x1 | ||||
| Number of Pins | 20 | 20 | |||||
| Package Type | SOIC; Soic | SOIC; "20-SOIC | Rail/Tube | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |||
| Supply Voltage (VS) | 4 to 40 volts | 5 to 40 volts | 5 to 40 volts | ||||
| Ron | 45 ohms | 2 ohms | 45 ohms |