Manufacturer: Vishay
Win Source Part Number: 1033191-DG333ADW-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 10pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 20-SOIC
Single Supply Voltage (V+): 5 V to 40 V
Dual Supply Voltage(V±): ±4 V to 22 V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quad SPDT Analog Switch, 4-Ch, 22V, 75R, SOIC W Product overview: DG333ADW-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADW-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 45Ohm 20-SOIC
Analog Switch Quad SPDT 20-Pin
Analog Switch Quad SPDT 20-Pin
Analog Switch Quad SPDT 20-Pin
IC SWITCH QUAD SPDT 20SOIC
4 Circuit IC Switch 2:1 45Ohm 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033191-DG333ADW-E3 | 747-DG333ADW-E3 | DG333ADW-E3-ND | 8148844P | 8148844 | DG333ADW-E3 | DG333ADW-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADW-E3 | Quad 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 5 to 40 volts | 5 to 40 volts | 4 to 40 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; 20-SOIC | Rail/Tube | SOIC; "20-SOIC | SOIC; Soic | SOIC; 20-SOIC (0.295\", 7.50mm Width) | ||
| Standards and Certifications | RoHS | RoHS |