Quad SPBT Analog Switch IC, 4 Ch, 22V Dual Supply, TSSOP Product overview: DG333ADQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 22V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 22V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADQ-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 45Ohm 20-TSSOP
1 Circuit IC Switch 2:1 45Ohm 20-TSSOP
1 Circuit IC Switch 2:1 45Ohm 20-TSSOP
4 Circuit IC Switch 2:1 45Ohm 20-TSSOP
IC SWITCH QUAD SPDT 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG333ADQ-T1-E3 | 742-DG333ADQ-T1-E3CT-ND | DG333ADQ-T1-E3 | DG333ADQ-T1-E3 |
| Product Name | Dual Quad 22V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 40 volts | 4 to 40 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | TSSOP; "20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Configuration | 2x1 |