High Speed, SPST Bus Switch in SC-70
High Speed, SPST Bus Switch in SC-70
High Speed, SPST Bus Switch in SC-70
1 Circuit IC Switch 2:1 9Ohm SC-70-6
1 Circuit IC Switch 2:1 9Ohm SC-70-6
1 Circuit IC Switch 2:1 9Ohm SC-70-6
IC DECODER/DEMUX SC70
1 Circuit IC Switch 2:1 9Ohm SC-70-6
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1754248 | 1754270P | DG3157EDL-T1-GE3DKR-ND | DG3157EDL-T1-GE3 | DG3157EDL-T1-GE3 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 0.08 | 0.08 | 2x1 | ||
| Package Type | SC-70; Sc-70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Number of Pins | 6 | 6 | 6 | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||||
| Ron | 9 ohms | 0.0900 ohms | 9 ohms |