1 Circuit IC Switch 2:1 15Ohm 6-miniQFN (1x1.2)
IC SWITCH SPDTX1 15OHM 6MINIQFN Product overview: DG3157ADN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3157ADN-T1-E4 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 15Ohm 6-miniQFN (1x1.2)
IC SWITCH SPDT 300MHZ 6-MINIQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG3157ADN-T1-E4TR-ND | 747-DG3157ADN-T1-E4 | DG3157ADN-T1-E4 | DG3157ADN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 15OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | |||
| Ron | 15 ohms | 0.8000 ohms | 15 ohms | 0.8000 ohms |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz |
| tON | 25 ns |