4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST/CMOS 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG309DY-T1-ND | DG309DY-T1 | DG309DY-T1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 4 to 44 volts | ||
| Ron | 85 ohms | 85 ohms | 1.7 ohms |
| tON | 200 ns |