Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3 DG309DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 868695-DG309DY-T1-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG309 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8542.39.0001 Other Part Number: DG309DY-T1-E3CT, DG309DY-T1-E3DKR, DG309DY-T1-E3TR, DG309DY-T1-E3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 868695-DG309DY-T1-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG309 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8542.39.0001 Other Part Number: DG309DY-T1-E3CT, DG309DY-T1-E3DKR, DG309DY-T1-E3TR, DG309DY-T1-E3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3 - 868695-DG309DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3
868695-DG309DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3 868695-DG309DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 868695-DG309DY-T1-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG309 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8542.39.0001 Other Part Number: DG309DY-T1-E3CT, DG309DY-T1-E3DKR, DG309DY-T1-E3TR, DG309DY-T1-E3-ND

Manufacturer: Vishay
Win Source Part Number: 868695-DG309DY-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG309
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG309DY-T1-E3CT, DG309DY-T1-E3DKR, DG309DY-T1-E3TR, DG309DY-T1-E3-ND

Buy Now Datasheet
Singapore, Singapore
Quad 15V SOIC Analog Switch and Multiplexer IC
747-DG309DY-T1-E3
Quad 15V SOIC Analog Switch and Multiplexer IC 747-DG309DY-T1-E3
Analog Switch Quad SPST 15V SOIC 4-Ch Product overview: DG309DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG309DY-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch Quad SPST 15V SOIC 4-Ch Product overview: DG309DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG309DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG309DY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG309DY-T1-E3TR-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG309DY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG309DY-T1-E3CT-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG309DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG309DY-T1-E3
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG309DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG309DY-T1-E3
IC SWITCH QUAD SPST/CMOS 16SOIC

IC SWITCH QUAD SPST/CMOS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 868695-DG309DY-T1-E3 747-DG309DY-T1-E3 DG309DY-T1-E3TR-ND DG309DY-T1-E3 DG309DY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG309DY-T1-E3 Quad 15V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC Tape and Reel SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 15 volts 4 to 44 volts
Min Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AUP1G157GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP2G157GF,115 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details