4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH SPST-NCX4 85OHM 16SOIC Product overview: DG309BDY from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG309BDY can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG309BDY-ND | 747-DG309BDY | DG309BDY | DG309BDY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 85OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 4 to 44 volts | |||
| Ron | 85 ohms | 1.7 ohms | 85 ohms | 1.7 ohms |
| tON | 200 ns |