The DG309BDQ-T1-E3 is a quad CMOS analog switch designed for various applications including telecommunications, instrumentation, and process control. It features a normally closed configuration, allowing it to connect inputs to outputs when activated. The device operates with a supply voltage rating of ±22 V and has a low on-resistance of 45 Ω, which contributes to reduced power consumption and improved signal integrity. This switch exhibits low leakage current, with an ID(on) of 20 pA, and fast switching times, with a turn-on time of less than 200 ns. It is compatible with CMOS logic levels, requiring a logic high of 11 V and a logic low of 3.5 V for operation. The DG309BDQ-T1-E3 is available in a 16-pin TSSOP package, making it suitable for space-constrained applications. Its design includes improved charge injection compensation to minimize switching transients, enhancing overall performance in sensitive applications.
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
IC SWITCH QUAD CMOS 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG309BDQ-T1-E3-ND | DG309BDQ-T1-E3 | DG309BDQ-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 4 to 44 volts | ||
| Ron | 85 ohms | 85 ohms | 1.7 ohms |
| tON | 200 ns |