Analog Switch Quad SPST 4-Ch 85R 22V 16-Pin SOIC N Product overview: DG308BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308BDY-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Manufacturer: Vishay
Win Source Part Number: 107533-DG308BDY-T1-E
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.7 Ohm
Family Name: DG308B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4 V to 44 V
Dual Supply Voltage(V±): ±4 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX313LESE; MAX313LESE+; MAX313LESE/GG8; MAX313LCSE-T;
Introduction Date: June 28, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD CMOS 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG308BDY-T1-E3 | DG308BDY-T1-E3DKR-ND | 107533-DG308BDY-T1-E3 | DG308BDY-T1-E3 | DG308BDY-T1-E3 |
| Product Name | Quad 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 4 to 44 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 640 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |