The Vishay DG308B is a quad single-pole single-throw (SPST) analog switch designed for a variety of applications, including telecommunications and instrumentation. It operates with a supply voltage range of ±4V to ±22V and features low on-resistance of 45Ω, making it suitable for high-accuracy signal switching. The device has a fast switching time, with turn-on and turn-off times of less than 200 ns and 150 ns, respectively. It also exhibits low leakage currents, with an on-state leakage of 20 pA, contributing to reduced power consumption. The DG308B supports a wide analog signal range and is compatible with CMOS logic levels, simplifying integration into digital systems. The device is available in a 16-pin SOIC package and operates over an extended temperature range of -40°C to 85°C.
Quad SPST Analog Switch, 22V, 160R, SOIC N, Surface Mount Product overview: DG308BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308BDY-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD CMOS 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-DG308BDY-E3 | DG308BDY-E3-ND | DG308BDY-E3 | DG308BDY-E3 | 70026153 |
| Product Name | Quad SMD 22V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | QUAD SPST ANALOG SWITCH |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 22 volts | 4 to 44 volts | 44 volts | ||
| Min Operating Current | 1.00E-3 mA | 5.00E-7 mA | |||
| Power Dissipation | 640 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |