4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
IC SW SPST-NOX4 85OHM 16TSSOP Product overview: DG308BDQ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308BDQ can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
Analog Switch Quad SPST 16-Pin TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | DG308BDQ-ND | 747-DG308BDQ | DG308BDQ | DG308BDQ | 880-DG308BDQ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 85OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Switch Quad SPST 16-Pin TSSOP |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |||
| Supply Voltage (VS) | 4 to 44 volts | 15 volts | |||
| Ron | 85 ohms | 1.7 ohms | 1.7 ohms | 85 ohms | 1.70E-6 ohms |
| tON | 200 ns |