Manufacturer: Vishay
Win Source Part Number: 140104-DG308BDQ-T1-E
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.7 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4 V to 44 V
Dual Supply Voltage(V±): ±4 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
IC SW SPST-NOX4 85OHM 16TSSOP Product overview: DG308BDQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308BDQ-T1-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD CMOS 16TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 140104-DG308BDQ-T1-E3 | DG308BDQ-T1-E3-ND | 747-DG308BDQ-T1-E3 | DG308BDQ-T1-E3 | DG308BDQ-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDQ-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | 85OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |