The DG308BDJ-E3 is a quad single-pole single-throw analog switch designed for a variety of applications including telecommunications, instrumentation, and computer peripherals. It features a low on-resistance of 45 Ω and low leakage current of 20 pA, making it suitable for high-accuracy signal switching. The device operates with a supply voltage rating of ± 22 V and supports CMOS-compatible logic levels, with a logic "0" defined as ,â§ 3.5 V and a logic "1" as ,â 11 V. This switch is characterized by fast switching times, with a turn-on time of less than 200 ns and a turn-off time of 150 ns. It also minimizes switching transients due to its improved charge injection compensation design. The DG308BDJ-E3 is available in a 16-pin plastic DIP package and is rated for an extended temperature range of -40 °C to 85 °C. Its bi-directional performance allows for effective signal blocking in the off condition, making it a versatile choice for various electronic applications.
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Manufacturer: Vishay
Win Source Part Number: 136161-DG308BDJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.7 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 4 V to 44 V
Dual Supply Voltage(V±): ±4 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation
Analog Switch Quad SPST 4-Ch 44V PDIP Product overview: DG308BDJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 44V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 44V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308BDJ-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD CMOS 16DIP
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG308BDJ-E3-ND | 136161-DG308BDJ-E3 | 747-DG308BDJ-E3 | DG308BDJ-E3 | DG308BDJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ-E3 | Quad 44V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | ||
| Ron | 85 ohms | 1.7 ohms | 85 ohms | ||
| tON | 200 ns |