Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG308ADY-E3

Description
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG308ADY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG308ADY-E3-ND
4 Circuit IC Switch 1:1 100Ohm 16-SOIC

4 Circuit IC Switch 1:1 100Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Quad 15V SOIC Analog Switch and Multiplexer IC
747-DG308ADY-E3
Dual Quad 15V SOIC Analog Switch and Multiplexer IC 747-DG308ADY-E3
Quad SPST Analog Switch, 15V Dual Supply, SOIC N Product overview: DG308ADY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308ADY-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 15V Dual Supply, SOIC N Product overview: DG308ADY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308ADY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3 - 772627-DG308ADY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3
772627-DG308ADY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3 772627-DG308ADY-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772627-DG308ADY-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -10pC Channel Capacitance (CS(off), CD(off)): 11pF, 8pF Family Name: DG308A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG442DY-T; DG442DY; DG442DYZ-T; DG308ACY; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772627-DG308ADY-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -10pC
Channel Capacitance (CS(off), CD(off)): 11pF, 8pF
Family Name: DG308A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): DG442DY-T; DG442DY; DG442DYZ-T; DG308ACY;
Introduction Date: June 17, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG308ADY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG308ADY-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG308ADY-E3
Analog Switches, Multiplexers, Demultiplexers DG308ADY-E3
4 Circuit IC Switch 1:1 100Ohm 16-SOIC

4 Circuit IC Switch 1:1 100Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG308ADY-E3-ND 747-DG308ADY-E3 772627-DG308ADY-E3 DG308ADY-E3 DG308ADY-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Quad 15V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ADY-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 15 volts 15 volts
Ron 100 ohms 100 ohms
tON 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

10OHM Analog Switch and Multiplexer IC - 747-74LVC1G53GF,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 300 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details