Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG308ACJ

Description
4 Circuit IC Switch 1:1 100Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 100Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG308ACJ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG308ACJ-ND
Analog Switches, Multiplexers, Demultiplexers DG308ACJ-ND
4 Circuit IC Switch 1:1 100Ohm 16-PDIP

4 Circuit IC Switch 1:1 100Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-DG308ACJ
100OHM Analog Switch and Multiplexer IC 747-DG308ACJ
IC SWITCH SPST-NOX4 100OHM 16DIP Product overview: DG308ACJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308ACJ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 100OHM 16DIP Product overview: DG308ACJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG308ACJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ - 809863-DG308ACJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ
809863-DG308ACJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ 809863-DG308ACJ
Manufacturer: Vishay Siliconix Win Source Part Number: 809863-DG308ACJ Packaging: Tube Mounting Style: Through Hole Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -10pC Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 11pF, 8pF Part Status: Obsolete (End Of Life) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Siliconix
Win Source Part Number: 809863-DG308ACJ
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -10pC
Voltage - Supply, Dual (V±): ±15V
Channel Capacitance (CS(off), CD(off)): 11pF, 8pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG308ACJ
Interface - Analog Switches, Multiplexers, Demultiplexers DG308ACJ
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG308ACJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG308ACJ
Analog Switches, Multiplexers, Demultiplexers DG308ACJ
4 Circuit IC Switch 1:1 100Ohm 16-PDIP

4 Circuit IC Switch 1:1 100Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG308ACJ-ND 747-DG308ACJ 809863-DG308ACJ DG308ACJ DG308ACJ
Product Name Analog Switches, Multiplexers, Demultiplexers 100OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308ACJ Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 15 volts
Ron 100 ohms 100 ohms
tON 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921195 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Bilateral switch - 74LVC1G384GV,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers