IC SWITCH SPDTX2 50OHM 14CERDIP Product overview: DG307AAK from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG307AAK can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP
IC SWITCH CMOS 14DIP
Analog Switch ICs SPDT Analog Switch
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-DG307AAK | DG307AAK-ND | DG307AAK | DG307AAK | 880-DG307AAK |
| Product Name | 50OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switch ICs SPDT Analog Switch |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tube | CDIP; "14-CDIP | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | DIP; CDIP; 14-CDIP (0.300, 7.62mm) | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 15 volts | 15 volts | |||
| Ron | 50 ohms | 50 ohms |