The DG306AAK/883 is a CMOS analog switch designed for applications in communications, instrumentation, and process control. It features a 15-V input range and fast switching times with a turn-on time of 110 ns. The device exhibits low on-resistance of 30 ohms, making it suitable for low power dissipation applications. It operates on a single supply, allowing for positive switch voltages by connecting the V,Äì rail to 0 V. The switch is capable of bidirectional conduction when on and can block voltages up to the supply voltage when off. It is compatible with CMOS logic levels, requiring a logic "0" of 3.5 V and a logic "1" of 11 V. The DG306AAK/883 is housed in a 14-pin CerDIP package and is rated for a temperature range of -55 to 125°C, making it suitable for a variety of demanding environments. This product is ideal for battery-powered systems and applications requiring low power consumption and fast switching performance.
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP
IC SW DPST-NOX2 50OHM 14CERDIP Product overview: DG306AAK/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG306AAK/883 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP
IC SW ANLG CMOS 14CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG306AAK/883-ND | 747-DG306AAK/883 | DG306AAK/883 | DG306AAK/883 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 50OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 15 volts | |||
| Ron | 50 ohms | 50 ohms | ||
| tON | 250 ns |