Manufacturer: Vishay
Win Source Part Number: 014236-DG304AAK/883
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 30pC
Crosstalk: -74dB @ 500kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 14-CERDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 250ns, 150ns
Channel Capacitance(CS off, CD off): 14pF, 14pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC SW SPST-NOX2 50OHM 14CERDIP Product overview: DG304AAK/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG304AAK/883 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPST 14CDIP
2 Circuit IC Switch 1:1 50Ohm 14-CERDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 014236-DG304AAK/883 | 747-DG304AAK/883 | DG304AAK/883 | DG304AAK/883 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG304AAK/883 | 50OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) |