Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG303BDY-T1-E3

Description
2 Circuit IC Switch 2:1 50Ohm 14-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 50Ohm 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 742-DG303BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG303BDY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG303BDY-T1-E3DKR-ND
2 Circuit IC Switch 2:1 50Ohm 14-SOIC

2 Circuit IC Switch 2:1 50Ohm 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG303BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG303BDY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG303BDY-T1-E3CT-ND
2 Circuit IC Switch 2:1 50Ohm 14-SOIC

2 Circuit IC Switch 2:1 50Ohm 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG303BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG303BDY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG303BDY-T1-E3TR-ND
2 Circuit IC Switch 2:1 50Ohm 14-SOIC

2 Circuit IC Switch 2:1 50Ohm 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 15V SOIC Analog Switch and Multiplexer IC
747-DG303BDY-T1-E3
Dual 15V SOIC Analog Switch and Multiplexer IC 747-DG303BDY-T1-E3
4-Ch SPDT Analog Switch IC, 30R Ron, 15V Dual Supply, SOIC Product overview: DG303BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG303BDY-T1-E3 can be used for catalog matching and distributor lookup.

4-Ch SPDT Analog Switch IC, 30R Ron, 15V Dual Supply, SOIC Product overview: DG303BDY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG303BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-T1-E3 - 868693-DG303BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-T1-E3
868693-DG303BDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-T1-E3 868693-DG303BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 868693-DG303BDY-T1-E 3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG303 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: DG303BDY-T1-E3-ND, 742-DG303BDY-T1-E3TR , 742-DG303BDY-T1-E3CT , 742-DG303BDY-T1-E3DK R

Manufacturer: Vishay
Win Source Part Number: 868693-DG303BDY-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG303
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG303BDY-T1-E3-ND, 742-DG303BDY-T1-E3TR, 742-DG303BDY-T1-E3CT, 742-DG303BDY-T1-E3DKR

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG303BDY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG303BDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG303BDY-T1-E3
2 Circuit IC Switch 2:1 50Ohm 14-SOIC

2 Circuit IC Switch 2:1 50Ohm 14-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG303BDY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG303BDY-T1-E3
IC SWITCH CMOS 14SOIC

IC SWITCH CMOS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 742-DG303BDY-T1-E3DKR-ND 747-DG303BDY-T1-E3 868693-DG303BDY-T1-E3 DG303BDY-T1-E3 DG303BDY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Dual 15V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 15 volts 15 volts
Ron 50 ohms 50 ohms
tON 300 ns
Unlock Full Specs
to access all available technical data