Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3 DG303BDY-E3

Description
Manufacturer: Vishay Win Source Part Number: 107476-DG303BDY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO/NC Charge Injection: 8pC Crosstalk: -74dB @ 500kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 14-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 250ns Channel Capacitance(CS off, CD off): 14pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 107476-DG303BDY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO/NC Charge Injection: 8pC Crosstalk: -74dB @ 500kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 14-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 250ns Channel Capacitance(CS off, CD off): 14pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3 - 107476-DG303BDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3
107476-DG303BDY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3 107476-DG303BDY-E3
Manufacturer: Vishay Win Source Part Number: 107476-DG303BDY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO/NC Charge Injection: 8pC Crosstalk: -74dB @ 500kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 14-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 250ns Channel Capacitance(CS off, CD off): 14pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 107476-DG303BDY-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: DPST - NO/NC
Charge Injection: 8pC
Crosstalk: -74dB @ 500kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 14-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 300ns, 250ns
Channel Capacitance(CS off, CD off): 14pF, 14pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG303BDY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG303BDY-E3-ND
2 Circuit IC Switch 2:1 50Ohm 14-SOIC

2 Circuit IC Switch 2:1 50Ohm 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 15V SOIC Analog Switch and Multiplexer IC
747-DG303BDY-E3
Dual 15V SOIC Analog Switch and Multiplexer IC 747-DG303BDY-E3
2-Ch SPDT Analog Switch IC, 30R Ron, 15V Dual Supply, SOIC Product overview: DG303BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG303BDY-E3 can be used for catalog matching and distributor lookup.

2-Ch SPDT Analog Switch IC, 30R Ron, 15V Dual Supply, SOIC Product overview: DG303BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG303BDY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG303BDY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG303BDY-E3
IC SWITCH CMOS 14SOIC

IC SWITCH CMOS 14SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG303BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG303BDY-E3
2 Circuit IC Switch 2:1 50Ohm 14-SOIC

2 Circuit IC Switch 2:1 50Ohm 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 107476-DG303BDY-E3 DG303BDY-E3-ND 747-DG303BDY-E3 DG303BDY-E3 DG303BDY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDY-E3 Analog Switches, Multiplexers, Demultiplexers Dual 15V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 14-SOIC SOIC; "14-SOIC Rail/Tube SOIC; 14-SOIC (0.154\", 3.90mm Width)
Configuration 2x1
Supply Voltage (VS) 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC253SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DBQRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 1905615 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details