The DG303BDJ-E3 is a monolithic CMOS analog switch designed for precision applications in communications, instrumentation, and process control. It features a dual switch configuration (SPDT) and is capable of handling an analog signal range of ±15 V. The device is characterized by low on-resistance of 30 Ω, ensuring minimal signal error during operation. With a fast switching time of 150 ns and low power consumption of 3.5 mW typical, the DG303BDJ-E3 is suitable for battery-powered applications without compromising performance. It is latch-up proof and can block voltages up to 30 V peak-to-peak when off. The switch is compatible with CMOS and quasi TTL logic levels, allowing for single supply operation by connecting the V- rail to 0 V. The operating temperature range for this product is -40 °C to 85 °C, making it versatile for various environmental conditions. The DG303BDJ-E3 is available in a 14-pin Plastic DIP package, providing ease of integration into existing designs.
IC SW DPST-NO/NCX2 50OHM 14DIP Product overview: DG303BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG303BDJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 917033-DG303BDJ-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: DG303
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
2 Circuit IC Switch 2:1 50Ohm 14-PDIP
IC SWITCH CMOS 14DIP
Switch, Analog; SPDT; 14-Pin Plastic DIP; 30 Ohms (Typ.); 0.1 nA (Typ.)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-DG303BDJ-E3 | 917033-DG303BDJ-E3 | DG303BDJ-E3 | DG303BDJ-E3 | 70026035 |
| Product Name | 50OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG303BDJ-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Switch, Analog; SPDT; 14-Pin Plastic DIP; 30 Ohms (Typ.); 0.1 nA (Typ.) |
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; PDIP; 14-PDIP | DIP; 14-DIP (0.300\", 7.62mm) | PDIP | |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | ||||
| Ron | 50 ohms |