The DG301BDJ-E3 is a monolithic CMOS analog switch designed for precision applications in communications, instrumentation, and process control. It features a single-pole double-throw (SPDT) configuration, allowing for efficient signal routing. The device operates with an analog signal range of ±15 V and has a fast switching time of 150 ns. It exhibits low on-resistance of 30 Ω, which minimizes signal error and power dissipation, making it suitable for battery-powered applications with a typical power consumption of 3.5 mW. The DG301BDJ-E3 is latch-up proof and can block up to 30 V peak-to-peak when off, ensuring reliability in various operating conditions. It is compatible with CMOS and quasi-TTL logic levels, allowing for single supply operation by connecting the V- rail to 0 V. The device is housed in a 14-pin plastic DIP package and is rated for operation over a temperature range of -40 °C to 85 °C. This product is ideal for low-level switching circuits and programmable gain amplifiers.
IC 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, PDIP14, ROHS COMPLIANT, PLASTIC, DIP-14, Multiplexer or Switch Product overview: DG301BDJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG301BDJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 139970-DG301BDJ-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 8pC
Crosstalk: -74dB @ 500kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 14-PDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 130ns (Typ)
Channel Capacitance(CS off, CD off): 14pF, 14pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC SWITCH CMOS 14DIP
1 Circuit IC Switch 2:1 50Ohm 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG301BDJ-E3 | 139970-DG301BDJ-E3 | DG301BDJ-E3 | DG301BDJ-E3 |
| Product Name | DIP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG301BDJ-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |